HP logo

HP Compaq dx7500 Microtower PC Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14527
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
14 May 2010
Short summary description HP Compaq dx7500 Microtower PC Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business:

HP Compaq dx7500 Microtower PC, 2,33 GHz, Intel® Core™2 Quad, 2 GB, 320 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx7500 Microtower PC Intel® Core™2 Quad Q8200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500HD Windows Vista Business:

HP Compaq dx7500 Microtower PC. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 10,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.