HP logo

HP Compaq dx2420 Microtower PC Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97689
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx2420 Microtower PC Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dx2420 Microtower PC, 2,5 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dx2420 Microtower PC Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dx2420 Microtower PC. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 10,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.