HP logo

HP ProBook 6545b Notebook PC M600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Professional

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60862
Info modified on:
22 Jan 2025, 04:54:07
End of life date:
31 Jul 2010
Short summary description HP ProBook 6545b Notebook PC M600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Professional:

HP ProBook 6545b Notebook PC, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 6545b Notebook PC M600 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Professional:

HP ProBook 6545b Notebook PC. Processor model: M600, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Professional. Weight: 2,69 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.