HP logo

HP TouchSmart IQ532nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13334
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP TouchSmart IQ532nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

HP TouchSmart IQ532nl Desktop PC, 2 GHz, Intel® Core™2 Duo, 4 GB, 640 GB, DVD±RW, Windows Vista Home Premium

Long summary description HP TouchSmart IQ532nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

HP TouchSmart IQ532nl Desktop PC. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: T6400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 10,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.