HP Pavilion dv6-1030ed Entertainment Notebook PC, Intel® Core™2 Duo, 2 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 400 GB
HP Pavilion dv6-1030ed Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 3,14 kg