HP logo

HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8600 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Business

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25188
Info modified on:
24 Jan 2025, 20:26:50
End of life date:
01 Nov 2009
Short summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8600 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Business:

HP Compaq 6830s Notebook PC, Intel® Core™2 Duo, 2,4 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 3 GB, 320 GB

Long summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8600 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Business:

HP Compaq 6830s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Business. Weight: 2,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.