HP logo

HP N3R91AA graphics card AMD 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238719
Info modified on:
15 Mar 2021, 20:23:45
End of life date:
31 Dec 2017
Short summary description HP N3R91AA graphics card AMD 2 GB GDDR5:

HP N3R91AA, 2 GB, GDDR5, 128 bit, 1125 MHz, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP N3R91AA graphics card AMD 2 GB GDDR5:

HP N3R91AA. Graphics processor family: AMD. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1125 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.