HP logo

HP Wireless Business Slim keyboard Mouse included Office RF Wireless QWERTY English Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106120
Info modified on:
14 Jun 2024, 18:45:06
Short summary description HP Wireless Business Slim keyboard Mouse included Office RF Wireless QWERTY English Black:

HP Wireless Business Slim, Wireless, RF Wireless, Mechanical, QWERTY, Black, Mouse included

Long summary description HP Wireless Business Slim keyboard Mouse included Office RF Wireless QWERTY English Black:

HP Wireless Business Slim. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Black. Mouse included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.