HP logo

HP Intel Xeon W3-2425 processor 3 GHz 15 MB Smart Cache Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4492
Info modified on:
17 Jul 2025, 16:37:39
Short summary description HP Intel Xeon W3-2425 processor 3 GHz 15 MB Smart Cache Tray:

HP Intel Xeon W3-2425, Intel Xeon W, LGA 4677 (Socket E), Tray, Intel, w3-2425, 3 GHz

Long summary description HP Intel Xeon W3-2425 processor 3 GHz 15 MB Smart Cache Tray:

HP Intel Xeon W3-2425. Processor family: Intel Xeon W, Processor socket: LGA 4677 (Socket E), Package type: Tray. Memory channels: Quad-channel, Maximum internal memory supported by processor: 2 TB, Memory types supported by processor: DDR5-SDRAM. Market segment: Workstation, Use conditions: Workstation, Supported instruction sets: SSE4.1, AMX, SSE4.2, AVX 2.0, AVX-512. Intel® Turbo Boost Max Technology 3.0 frequency: 4,4 GHz, Intel® Turbo Boost Technology 2.0 frequency: 4 GHz, Intel® QuickAssist Technology (QAT): 0 default devices. Processor package size: 77.5 x 56.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.