HP logo

HP Sprout 23-s310a Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58952
Info modified on:
14 Mar 2024, 19:12:00
Short summary description HP Sprout 23-s310a Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver:

HP Sprout 23-s310a, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Sprout 23-s310a Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home Silver:

HP Sprout 23-s310a. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 745A. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.