HP ZBook 15 G2, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 8 GB, 256 GB, Black
HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Product color: Black. Weight: 2,82 kg