HP logo

HP Pavilion 23-q012a AMD A6 A6-7310 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34573
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 23-q012a AMD A6 A6-7310 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) White:

HP Pavilion 23-q012a, 58,4 cm (23"), Full HD, AMD A6, 8 GB, 2 TB, Windows 8.1

Long summary description HP Pavilion 23-q012a AMD A6 A6-7310 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) White:

HP Pavilion 23-q012a. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A6, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.