HP logo

HP LaserJet Managed E60055dn 1200 x 1200 DPI A4

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159456
Info modified on:
30 May 2023, 12:08:58
Short summary description HP LaserJet Managed E60055dn 1200 x 1200 DPI A4:

HP LaserJet Managed E60055dn, Laser, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Managed E60055dn 1200 x 1200 DPI A4:

HP LaserJet Managed E60055dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 375000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.