HP 15z-af100 CTO, 39,6 cm (15.6"), 1366 x 768 pixels, DDR3L-SDRAM, Windows 10 Home
HP 15z-af100 CTO. Product type: Laptop, Form factor: Clamshell. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory type: DDR3L-SDRAM. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Weight: 2,19 kg