HP logo

HP EliteBook 8770w Intel® Core™ i5 i5-3360M 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M4000 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42283
Info modified on:
23 Jan 2025, 19:13:42
Short summary description HP EliteBook 8770w Intel® Core™ i5 i5-3360M 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M4000 Windows 7 Professional:

HP EliteBook 8770w, Intel® Core™ i5, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8770w Intel® Core™ i5 i5-3360M 43,9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M4000 Windows 7 Professional:

HP EliteBook 8770w. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD FirePro M4000. Operating system installed: Windows 7 Professional. Weight: 3,47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.