HP logo

HP EliteBook 8470w Intel® Core™ i7 i7-3630QM Mobile workstation 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 774 GB HDD+SSD AMD FirePro M2000 Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40902
Info modified on:
22 Jan 2025, 06:18:47
Short summary description HP EliteBook 8470w Intel® Core™ i7 i7-3630QM Mobile workstation 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 774 GB HDD+SSD AMD FirePro M2000 Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 8470w, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 774 GB

Long summary description HP EliteBook 8470w Intel® Core™ i7 i7-3630QM Mobile workstation 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 774 GB HDD+SSD AMD FirePro M2000 Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 8470w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.