HP logo

HP ProBook 6465b AMD A6 A6-3410MX 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96322
Info modified on:
22 Jan 2025, 06:15:02
End of life date:
31 Mar 2012
Short summary description HP ProBook 6465b AMD A6 A6-3410MX 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP ProBook 6465b, AMD A6, 2,3 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6465b AMD A6 A6-3410MX 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP ProBook 6465b. Processor family: AMD A6, Processor model: A6-3410MX, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Professional. Weight: 2,12 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.