HP Pavilion DV7-6171SF, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
HP Pavilion DV7-6171SF. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Product color: Black, Metallic. Weight: 3 kg