HP logo

HP Pavilion dv6-6100se AMD A6 A6-3410MX 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 6755G2 Windows 7 Home Premium Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55412
Info modified on:
22 Jan 2025, 06:06:41
Short summary description HP Pavilion dv6-6100se AMD A6 A6-3410MX 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 6755G2 Windows 7 Home Premium Grey:

HP Pavilion dv6-6100se, AMD A6, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv6-6100se AMD A6 A6-3410MX 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 6755G2 Windows 7 Home Premium Grey:

HP Pavilion dv6-6100se. Processor family: AMD A6, Processor model: A6-3410MX, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6755G2. Operating system installed: Windows 7 Home Premium. Product color: Grey. Weight: 2,91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.