HP logo

HP Pavilion g6-1051sf Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6470M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6282
Info modified on:
24 Jan 2025, 20:29:13
End of life date:
21 Sept 2011
Short summary description HP Pavilion g6-1051sf Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6470M Windows 7 Home Premium:

HP Pavilion g6-1051sf, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g6-1051sf Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6470M Windows 7 Home Premium:

HP Pavilion g6-1051sf. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Weight: 2,55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.