HP logo

HP TouchSmart 520-1070uk Intel® Core™ i5 i5-2390T 4 GB DDR3-SDRAM 1,5 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11644
Info modified on:
23 Jul 2024, 21:06:01
End of life date:
08 Dec 2013
Short summary description HP TouchSmart 520-1070uk Intel® Core™ i5 i5-2390T 4 GB DDR3-SDRAM 1,5 TB Windows 7 Home Premium Desktop PC Black:

HP TouchSmart 520-1070uk, 2,7 GHz, Intel® Core™ i5, 4 GB, 1,5 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1070uk Intel® Core™ i5 i5-2390T 4 GB DDR3-SDRAM 1,5 TB Windows 7 Home Premium Desktop PC Black:

HP TouchSmart 520-1070uk. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2390T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.