HP logo

HP Compaq SG3-315FR AMD Athlon II Single Core 170u 3 GB DDR3-SDRAM 320 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14365
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
21 Aug 2011
Short summary description HP Compaq SG3-315FR AMD Athlon II Single Core 170u 3 GB DDR3-SDRAM 320 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black:

HP Compaq SG3-315FR, 2 GHz, AMD Athlon II Single Core, 3 GB, 320 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Compaq SG3-315FR AMD Athlon II Single Core 170u 3 GB DDR3-SDRAM 320 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black:

HP Compaq SG3-315FR. Processor frequency: 2 GHz, Processor family: AMD Athlon II Single Core, Processor model: 170u. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 7,5 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.