HP logo

HP Pavilion g6-1001sa AMD Athlon II Dual-Core P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67529
Info modified on:
22 Jan 2025, 06:09:19
Short summary description HP Pavilion g6-1001sa AMD Athlon II Dual-Core P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium:

HP Pavilion g6-1001sa, AMD Athlon II Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Pavilion g6-1001sa AMD Athlon II Dual-Core P360 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium:

HP Pavilion g6-1001sa. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 2,55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.