HP Pavilion g6-1004sa, AMD Phenom II, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB, Windows 7 Home Premium
HP Pavilion g6-1004sa. Processor family: AMD Phenom II, Processor model: P960. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Black, Grey. Weight: 2,55 kg