HP logo

HP ProBook 6460b Intel® Core™ i5 i5-2410M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45277
Info modified on:
22 Jan 2025, 06:10:49
Short summary description HP ProBook 6460b Intel® Core™ i5 i5-2410M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP ProBook 6460b, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6460b Intel® Core™ i5 i5-2410M 35,6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP ProBook 6460b. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.