HP logo

HP Pavilion Elite HPE-510pl Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22613
Info modified on:
23 Jul 2024, 21:04:45
Short summary description HP Pavilion Elite HPE-510pl Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Desktop PC Black:

HP Pavilion Elite HPE-510pl, 3,4 GHz, Intel® Core™ i7, 6 GB, 1,5 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion Elite HPE-510pl Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Desktop PC Black:

HP Pavilion Elite HPE-510pl. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1,5 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 460. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.