HP logo

HP LA524AA graphics card AMD FirePro 2270 0,5 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39118
Info modified on:
02 Sept 2024, 20:30:39
End of life date:
10 Jun 2012
Short summary description HP LA524AA graphics card AMD FirePro 2270 0,5 GB GDDR3:

HP LA524AA, FirePro 2270, 0,5 GB, GDDR3, 2560 x 1600 pixels, PCI Express x16

Long summary description HP LA524AA graphics card AMD FirePro 2270 0,5 GB GDDR3:

HP LA524AA. Graphics processor family: AMD, Graphics processor: FirePro 2270. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.