HP logo

HP Slimline 410-000nf Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12632
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
08 Apr 2016
Short summary description HP Slimline 410-000nf Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

HP Slimline 410-000nf, 3,7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Slimline 410-000nf Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

HP Slimline 410-000nf. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.