HP logo

HP X2 210 G2 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151211
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2018
Short summary description HP X2 210 G2 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP X2 210 G2, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description HP X2 210 G2 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP X2 210 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.