HP logo

HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y54 Ultrabook 30,5 cm (12") Touchscreen WFHD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25288
Info modified on:
07 Oct 2024, 22:02:30
End of life date:
28 Feb 2018
Short summary description HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y54 Ultrabook 30,5 cm (12") Touchscreen WFHD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1, Intel® Core™ m5, 1,1 GHz, 30,5 cm (12"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y54 Ultrabook 30,5 cm (12") Touchscreen WFHD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1012 G1. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1,1 GHz. Display diagonal: 30,5 cm (12"), HD type: WFHD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.