HP Elite x2 1012 G1 + Travel keyboard, 30,5 cm (12"), 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Silver
HP Elite x2 1012 G1 + Travel keyboard. Display diagonal: 30,5 cm (12"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1,2 GHz, Processor family: Intel® Core™ m7, Processor model: m7-6Y75. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 840 g. Operating system installed: Windows 10 Pro. Product color: Silver