HP logo

HP Pro Tablet 408 G1 3G Intel Atom® 32 GB 20,3 cm (8") 2 GB Windows 8.1 Pro Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47537
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro Tablet 408 G1 3G Intel Atom® 32 GB 20,3 cm (8") 2 GB Windows 8.1 Pro Black:

HP Pro Tablet 408 G1, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1 Pro, Black

Long summary description HP Pro Tablet 408 G1 3G Intel Atom® 32 GB 20,3 cm (8") 2 GB Windows 8.1 Pro Black:

HP Pro Tablet 408 G1. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3736F. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Assisted GPS (A-GPS). Card reader integrated. Weight: 375 g. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.