location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color Managed E65050dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Managed E65050dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U55ABGJ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Color Managed E65050dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 47 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB Built-in processor 1200 MHz
More>>>
Short summary description HP LaserJet Color Managed E65050dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Color Managed E65050dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color Managed E65050dn, Laser, Color, 1200 x 1200 DPI, A4, 47 ppm, Duplex printing

Long summary description HP LaserJet Color Managed E65050dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Color Managed E65050dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color Managed E65050dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
47 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Time to first page (black, normal)
6,5 s
Time to first page (color, normal)
6,5 s
Print margins (top, bottom, right, left)
4,3 mm
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
3000 - 24000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF
Number of printer fonts
105
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
3200 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter, Oficio, Statement
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Display diagonal
6,86 cm (2.7")
Power
Power consumption (printing) *
690 W
Power consumption (ready)
31 W
Power consumption (standby)
0,7 W
Power consumption (off)
0,1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
510 mm
Depth
458 mm
Height
482 mm
Weight
31,2 kg