HP logo

HP 15-g227ca AMD A4 A4-6210 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64200
Info modified on:
22 Jan 2025, 05:43:34
Short summary description HP 15-g227ca AMD A4 A4-6210 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

HP 15-g227ca, AMD A4, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-g227ca AMD A4 A4-6210 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

HP 15-g227ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.