location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T930 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T930 36-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2Y21B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808579172 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 18:25:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet T930 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - Printing colors: Cyan, Grey, Magenta, Matte black, Photo black, Yellow
  • - Ethernet LAN
More>>>
Short summary description HP Designjet T930 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T930 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T930 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 120 pph, A0, A1, A2, A3, A4

Long summary description HP Designjet T930 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T930 36-in Printer large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T930 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2. ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Maximum roll diameter: 14 cm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 39 dB, Sound pressure level (printing): 47 dB. Power supply: 120 W

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2
Printing colors *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print head
9632
Print speed (line, black, normal quality, A1)
120 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Maximum roll diameter
14 cm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
39 dB
Performance
Sound pressure level (printing)
47 dB
RAM capacity
1,5 GB
Certification
ENERGY STAR; WEEE; EU RoHS; REACH; EuP; EPEAT Bronze
Brand-specific features
HP ePrint
Yes
Power
Power supply
120 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-22 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1399 mm
Depth
916 mm
Height
1110 mm
Weight
87 kg
Packaging data
Package width
1500 mm
Package depth
781 mm
Package height
815 mm
Package weight
120 kg
Other features
Electromagnetic compatibility
US (FCC rules), Canada (ICES), EU (EMC directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI); Class A product certification: Korea (KCC)
Country Distributor
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)