HP logo

HP Designjet T930 36-in large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249404
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
20 May 2021
Short summary description HP Designjet T930 36-in large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):

HP Designjet T930 36-in, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, URF, 120 pph, A0 (841 x 1189 mm), A0, A1, A2, A3, A4

Long summary description HP Designjet T930 36-in large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):

HP Designjet T930 36-in. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, URF. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Roll top margin: 3 mm. Product color: Black. Power consumption (typical): 120 W. Sustainability certificates: ENERGY STAR

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.