HP logo

HP Pavilion 17-f263nf Intel® Core™ i5 i5-5200U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11739
Info modified on:
25 Jan 2025, 22:30:23
End of life date:
30 Sept 2015
Short summary description HP Pavilion 17-f263nf Intel® Core™ i5 i5-5200U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Black, Silver:

HP Pavilion 17-f263nf, Intel® Core™ i5, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description HP Pavilion 17-f263nf Intel® Core™ i5 i5-5200U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 8.1 Black, Silver:

HP Pavilion 17-f263nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.