HP logo

HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148280
Info modified on:
30 Mar 2023, 12:55:27
End of life date:
16 May 2017
Short summary description HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

HP Scanjet Pro 3000 s2, 215,9 x 864 mm, 600 x 600 DPI, 48 bit, 24 bit, 20 ppm, 20 ppm

Long summary description HP Scanjet Pro 3000 s2 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

HP Scanjet Pro 3000 s2. Maximum scan size: 215,9 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CIS, Daily duty cycle (max): 1000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Plain paper, Maximum scan area (ADF): 215,9 x 864 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.