HP logo

HP Compaq 2510p Intel® Core™2 Duo Laptop 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65618
Info modified on:
23 Jan 2025, 19:22:16
End of life date:
29 May 2009
Short summary description HP Compaq 2510p Intel® Core™2 Duo Laptop 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Grey:

HP Compaq 2510p, Intel® Core™2 Duo, 1,2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description HP Compaq 2510p Intel® Core™2 Duo Laptop 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Grey:

HP Compaq 2510p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor frequency: 1,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product color: Grey. Weight: 1,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.