HP logo

HP PC2-6400 4GB memory module DDR2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47410
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
03 Feb 2011
Short summary description HP PC2-6400 4GB memory module DDR2:

HP PC2-6400 4GB, 4 GB, DDR2, 800 MHz

Long summary description HP PC2-6400 4GB memory module DDR2:

HP PC2-6400 4GB. Component for: Laptop, Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.