HP logo

HP Compaq Presario SG3302LA Intel® Celeron® 220 1 GB DDR2-SDRAM 160 GB Windows Vista Starter Tower PC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129293
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq Presario SG3302LA Intel® Celeron® 220 1 GB DDR2-SDRAM 160 GB Windows Vista Starter Tower PC:

HP Compaq Presario SG3302LA, 1,2 GHz, Intel® Celeron®, 220, 1 GB, 160 GB, Windows Vista Starter

Long summary description HP Compaq Presario SG3302LA Intel® Celeron® 220 1 GB DDR2-SDRAM 160 GB Windows Vista Starter Tower PC:

HP Compaq Presario SG3302LA. Processor frequency: 1,2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows Vista Starter. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.