HP Z200 MT + NVIDIA Quadro 600, 3,2 GHz, Intel® Core™ i3, i3-550, 2 GB, DVD Super Multi, Windows 7 Professional
HP Z200 MT + NVIDIA Quadro 600. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Minitower. Product type: Workstation. Weight: 10,7 kg