HP logo

HP Z200 Small Form Factor Workstation Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM Windows XP Professional SFF

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42688
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
29 Nov 2010
Short summary description HP Z200 Small Form Factor Workstation Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM Windows XP Professional SFF:

HP Z200 Small Form Factor Workstation, 2,93 GHz, Intel® Core™ i3, i3-530, 2 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Z200 Small Form Factor Workstation Intel® Core™ i3 i3-530 2 GB DDR3-SDRAM Windows XP Professional SFF:

HP Z200 Small Form Factor Workstation. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: Workstation. Weight: 7,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.