HP logo

HP OfficeJet 8715 Thermal inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112671
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Jun 2019
Short summary description HP OfficeJet 8715 Thermal inkjet A4 4800 x 1200 DPI 22 ppm:

HP OfficeJet 8715, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 8715 Thermal inkjet A4 4800 x 1200 DPI 22 ppm:

HP OfficeJet 8715. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.