HP logo

HP Pavilion 15-p189na Intel® Core™ i5 i5-4288U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1,5 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23900
Info modified on:
23 Jan 2025, 18:43:45
End of life date:
30 Apr 2015
Short summary description HP Pavilion 15-p189na Intel® Core™ i5 i5-4288U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1,5 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 15-p189na, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,5 TB

Long summary description HP Pavilion 15-p189na Intel® Core™ i5 i5-4288U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1,5 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 15-p189na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4288U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.