HP logo

HP ProBook 440 G2 Intel® Core™ i3 i3-5010U Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M255 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14422
Info modified on:
01 Feb 2025, 05:15:51
Short summary description HP ProBook 440 G2 Intel® Core™ i3 i3-5010U Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M255 Black:

HP ProBook 440 G2, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description HP ProBook 440 G2 Intel® Core™ i3 i3-5010U Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M255 Black:

HP ProBook 440 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.