HP logo

HP ZBook 15 G2 Intel® Core™ i7 i7-4610M Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25392
Info modified on:
24 Jan 2025, 20:36:44
Short summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4610M Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 15 G2, Intel® Core™ i7, 3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook 15 G2 Intel® Core™ i7 i7-4610M Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.