HP logo

HP Z34c computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153734
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
15 Mar 2018
Short summary description HP Z34c computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:

HP Z34c, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 8 ms, Black, Silver

Long summary description HP Z34c computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:

HP Z34c. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.