HP logo

HP 1920-24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178375
Info modified on:
14 Mar 2024, 18:43:08
Short summary description HP 1920-24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 1920-24G, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description HP 1920-24G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

HP 1920-24G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 8192 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.