HP logo

HP DeskJet 1515 Thermal inkjet A4 600 x 600 DPI 7 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40700
Info modified on:
06 Oct 2022, 08:25:09
Short summary description HP DeskJet 1515 Thermal inkjet A4 600 x 600 DPI 7 ppm:

HP DeskJet 1515, Thermal inkjet, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, White

Long summary description HP DeskJet 1515 Thermal inkjet A4 600 x 600 DPI 7 ppm:

HP DeskJet 1515. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.